STMicroelectronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DT SE555DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1095172-SE555DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): SE555DRG4; SE555D; SE555DT; TS555CD; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1095172-SE555DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): SE555DRG4; SE555D; SE555DT; TS555CD; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DT - 1095172-SE555DT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DT
1095172-SE555DT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DT 1095172-SE555DT
Manufacturer: STMicroelectronics Win Source Part Number: 1095172-SE555DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 18 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): SE555DRG4; SE555D; SE555DT; TS555CD; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1095172-SE555DT
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 500kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): SE555DRG4; SE555D; SE555DT; TS555CD;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - SE555DT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
SE555DT
Clock/Timing - Programmable Timers and Oscillators SE555DT
IC OSC SGL TIMER 500KHZ 8-SOIC

IC OSC SGL TIMER 500KHZ 8-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - SE555DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SE555DT
Programmable Timers and Oscillators SE555DT
555 Type, Timer/Oscillator (Single) IC 500kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 500kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 1095172-SE555DT SE555DT SE555DT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SE555DT Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SO Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 0.5000 MHz 0.5000 MHz 0.5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillator Crystal - 510ACA101M500AAGR - Richardson RFPD
Specs
Frequency 102 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details