Micrel, Inc. Programmable Timers and Oscillators MIC155BM5

Description
555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5
Description
555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC155BM5 is a CMOS RC timer/oscillator designed for precise time delay and frequency generation. It operates within a supply voltage range of +2.7V to +18V and is available in a compact 5-pin SOT-23 package. The device can function in both astable and monostable modes, allowing for timing applications from microseconds to hours. In monostable mode, the output pulse width is controlled by an external resistor and capacitor, while in astable mode, a 50% duty cycle square wave can be generated with minimal external components. The MIC155BM5 features low power consumption, with a typical shutdown current of less than 1µA and a supply current of approximately 200µA at a 3V supply. It also offers excellent timing accuracy and stability, with less than 0.005% temperature stability and less than 0.055% supply stability. The device is rated for operation in ambient temperatures from -40°C to +85°C, making it suitable for a variety of applications, including precision timers, pulse generation, and micropower oscillators.

Datasheet Summary
Powered by GS/AI

The MIC155BM5 is a CMOS RC timer/oscillator designed for precise time delay and frequency generation. It operates within a supply voltage range of +2.7V to +18V and is available in a compact 5-pin SOT-23 package. The device can function in both astable and monostable modes, allowing for timing applications from microseconds to hours. In monostable mode, the output pulse width is controlled by an external resistor and capacitor, while in astable mode, a 50% duty cycle square wave can be generated with minimal external components. The MIC155BM5 features low power consumption, with a typical shutdown current of less than 1µA and a supply current of approximately 200µA at a 3V supply. It also offers excellent timing accuracy and stability, with less than 0.005% temperature stability and less than 0.055% supply stability. The device is rated for operation in ambient temperatures from -40°C to +85°C, making it suitable for a variety of applications, including precision timers, pulse generation, and micropower oscillators.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - MIC155BM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MIC155BM5
Programmable Timers and Oscillators MIC155BM5
555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5

555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Oscillators
Product Number MIC155BM5
Product Name Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; SC-74A, SOT-753
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C9 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Oscillators - 510ABB-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details