DIODES INCORPORATED
PT7V40283-A2-2WF -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
DIODES Incorporated
Clock/Timing - Programmable Timers and Oscillators
PT7V40283-A2-2WF
Description
IC OSC CLOCK VCXO
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC OSC CLOCK VCXO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
PT7V40283-A2-2WF |
PT7V40283-A2-2WF |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Features / Standards
|
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
100 MHz
Frequency Stability
30 ppm
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
24.58 MHz
Supply Voltage
3.3 Volts
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
125 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers