onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BCPG MC14541BCPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073224-MC14541BCPG Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 3MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): CD4541BE; CD4541BCN; MC14541BCPG; MC14541BCP; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073224-MC14541BCPG Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 3MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): CD4541BE; CD4541BCN; MC14541BCPG; MC14541BCP; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BCPG - 1073224-MC14541BCPG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BCPG
1073224-MC14541BCPG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BCPG 1073224-MC14541BCPG
Manufacturer: ON Semiconductor Win Source Part Number: 1073224-MC14541BCPG Packaging: Tube/Rail Type: Programmable Timer Mounting: Through Hole Frequency: 3MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Alternative Parts (Cross-Reference): CD4541BE; CD4541BCN; MC14541BCPG; MC14541BCP; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: ON Semiconductor
Win Source Part Number: 1073224-MC14541BCPG
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Through Hole
Frequency: 3MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 15μA
Alternative Parts (Cross-Reference): CD4541BE; CD4541BCN; MC14541BCPG; MC14541BCP;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - MC14541BCPG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
MC14541BCPG
Clock/Timing - Programmable Timers and Oscillators MC14541BCPG
IC OSC PROG TIMER 3MHZ 14DIP

IC OSC PROG TIMER 3MHZ 14DIP

Supplier's Site Datasheet
Programmable Timers and Oscillators - MC14541BCPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MC14541BCPG
Programmable Timers and Oscillators MC14541BCPG
Programmable Timer IC 3MHz 14-PDIP

Programmable Timer IC 3MHz 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 1073224-MC14541BCPG MC14541BCPG MC14541BCPG
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BCPG Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor 14-PDIP Through Hole 14-DIP (0.300\", 7.62mm)
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA148M500CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI155T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers