onsemi Programmable Timers and Oscillators NBXHBA017LNHTAG

Description
Oscillator, Crystal IC 156.25MHz, 312.5MHz 6-CLCC (7x5)
Datasheet
Description
Oscillator, Crystal IC 156.25MHz, 312.5MHz 6-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - NBXHBA017LNHTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NBXHBA017LNHTAG
Programmable Timers and Oscillators NBXHBA017LNHTAG
Oscillator, Crystal IC 156.25MHz, 312.5MHz 6-CLCC (7x5)

Oscillator, Crystal IC 156.25MHz, 312.5MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - NBXHBA017LNHTAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NBXHBA017LNHTAG
Clock/Timing - Programmable Timers and Oscillators NBXHBA017LNHTAG
IC OSC XTAL DUAL FREQ 6-CLCC

IC OSC XTAL DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number NBXHBA017LNHTAG NBXHBA017LNHTAG
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0081 to 66.7 MHz
View Details
Oscillator Crystal - 510ABA000149BAG - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details