onsemi Clock/Timing - Programmable Timers and Oscillators MC100EL1648MNR4G

Description
IC OSC VCO 1.1GHZ 8-DFN
Datasheet
Description
IC OSC VCO 1.1GHZ 8-DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648MNR4G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
MC100EL1648MNR4G
Clock/Timing - Programmable Timers and Oscillators MC100EL1648MNR4G
IC OSC VCO 1.1GHZ 8-DFN

IC OSC VCO 1.1GHZ 8-DFN

Supplier's Site Datasheet
Programmable Timers and Oscillators - MC100EL1648MNR4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MC100EL1648MNR4G
Programmable Timers and Oscillators MC100EL1648MNR4G
VCO IC 1.1GHz 8-DFN (2x2)

VCO IC 1.1GHz 8-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number MC100EL1648MNR4G MC100EL1648MNR4G
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 8-VFDFN Exposed Pad
Frequency 1100 MHz 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA155M520AAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI153T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers