onsemi Clock/Timing - Programmable Timers and Oscillators NBXSBA020LNHTAG

Description
IC OSC XTAL 280MHZ 6-CLCC
Datasheet
Description
IC OSC XTAL 280MHZ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - NBXSBA020LNHTAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NBXSBA020LNHTAG
Clock/Timing - Programmable Timers and Oscillators NBXSBA020LNHTAG
IC OSC XTAL 280MHZ 6-CLCC

IC OSC XTAL 280MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - NBXSBA020LNHTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NBXSBA020LNHTAG
Programmable Timers and Oscillators NBXSBA020LNHTAG
Oscillator, Crystal IC 280MHz 6-CLCC (7x5)

Oscillator, Crystal IC 280MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number NBXSBA020LNHTAG NBXSBA020LNHTAG
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 280 MHz 280 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8150481P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA148M350BAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Surface Mount Oscillators - ECS-2018-240-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers