STMicroelectronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DT NE556DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 025205-NE556DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): NE556DR; NE556D; KA556ID; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 025205-NE556DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): NE556DR; NE556D; KA556ID; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DT - 025205-NE556DT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DT
025205-NE556DT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DT 025205-NE556DT
Manufacturer: STMicroelectronics Win Source Part Number: 025205-NE556DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): NE556DR; NE556D; KA556ID; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 025205-NE556DT
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 500kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): NE556DR; NE556D; KA556ID;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - NE556DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE556DT
Programmable Timers and Oscillators NE556DT
555 Type, Timer/Oscillator (Dual) IC 500kHz 14-SO

555 Type, Timer/Oscillator (Dual) IC 500kHz 14-SO

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - NE556DT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NE556DT
Clock/Timing - Programmable Timers and Oscillators NE556DT
IC OSC TIMER DUAL 500KHZ 14SOIC

IC OSC TIMER DUAL 500KHZ 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 025205-NE556DT NE556DT NE556DT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DT Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SO Surface Mount; 14-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 0.5000 MHz 0.5000 MHz 0.5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 863-510BBA004662BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details