onsemi Clock/Timing - Programmable Timers and Oscillators NBXDBA019LNHTAG

Description
IC OSC XTAL DUAL FREQ 6-CLCC
Datasheet
Description
IC OSC XTAL DUAL FREQ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - NBXDBA019LNHTAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NBXDBA019LNHTAG
Clock/Timing - Programmable Timers and Oscillators NBXDBA019LNHTAG
IC OSC XTAL DUAL FREQ 6-CLCC

IC OSC XTAL DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - NBXDBA019LNHTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NBXDBA019LNHTAG
Programmable Timers and Oscillators NBXDBA019LNHTAG
Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5)

Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number NBXDBA019LNHTAG NBXDBA019LNHTAG
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 125 to 250 MHz 125 to 250 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 500DSAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers