ONSEMI
MC100EL1648DR2G -- PROGRAMMABLE TIMERS AND OSCILLATORS
onsemi
Programmable Timers and Oscillators
MC100EL1648DR2G
Description
VCO IC 1.1GHz 8-SOIC
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
VCO IC 1.1GHz 8-SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
MC100EL1648DR2G |
MC100EL1648DR2G |
|
Product Name
|
Programmable Timers and Oscillators |
Clock/Timing - Programmable Timers and Oscillators |
|
Oscillator Type
|
VCO; VCO
|
|
|
Package / Form Factor
|
Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
|
Surface Mount; Surface Mount
|
|
Features / Standards
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
μMAX
Features / Standards
RoHS
Frequency
1050 MHz
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
20 ppm
View Details
Oscillator Type
OCXO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers