LSI Computer Systems, Inc. Programmable Timers and Oscillators LS7215

Description
Timer Control IC 12MHz 20-DIP
Datasheet
Description
Timer Control IC 12MHz 20-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - LS7215 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LS7215
Programmable Timers and Oscillators LS7215
Timer Control IC 12MHz 20-DIP

Timer Control IC 12MHz 20-DIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LS7215 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LS7215
Clock/Timing - Programmable Timers and Oscillators LS7215
PROGRAMMABLE DIGITAL DELAY TIMER

PROGRAMMABLE DIGITAL DELAY TIMER

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number LS7215 LS7215
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Timer Control
Package / Form Factor 20-DIP (0.300\", 7.62mm) Through Hole
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXC100T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details