Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators MIC1555YD5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321375-MIC1555YD5-T R Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Standard Package: 3,000 Mounting: Surface Mount Frequency: 5MHz Current - Supply: 350 µA Voltage - Supply: 2.7V ~ 18V Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-5 Thin, TSOT-23-5 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-MIC1555YD5-TR,M ICMICMIC1555YD5-TR,M IC1555YD5-DKR,MIC155 5YD5 TR,MIC1555YD5TR,MIC1 555YD5-CT,MIC1555YD5 TR-ND Base Product Number: MIC1555 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321375-MIC1555YD5-T R Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Standard Package: 3,000 Mounting: Surface Mount Frequency: 5MHz Current - Supply: 350 µA Voltage - Supply: 2.7V ~ 18V Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-5 Thin, TSOT-23-5 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-MIC1555YD5-TR,M ICMICMIC1555YD5-TR,M IC1555YD5-DKR,MIC155 5YD5 TR,MIC1555YD5TR,MIC1 555YD5-CT,MIC1555YD5 TR-ND Base Product Number: MIC1555 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1321375-MIC1555YD5-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1321375-MIC1555YD5-TR
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1321375-MIC1555YD5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1321375-MIC1555YD5-T R Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Standard Package: 3,000 Mounting: Surface Mount Frequency: 5MHz Current - Supply: 350 µA Voltage - Supply: 2.7V ~ 18V Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-5 Thin, TSOT-23-5 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-MIC1555YD5-TR,M ICMICMIC1555YD5-TR,M IC1555YD5-DKR,MIC155 5YD5 TR,MIC1555YD5TR,MIC1 555YD5-CT,MIC1555YD5 TR-ND Base Product Number: MIC1555 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321375-MIC1555YD5-TR
Category: Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Standard Package: 3,000
Mounting: Surface Mount
Frequency: 5MHz
Current - Supply: 350 µA
Voltage - Supply: 2.7V ~ 18V
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-5 Thin, TSOT-23-5
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-MIC1555YD5-TR,MICMICMIC1555YD5-TR,MIC1555YD5-DKR,MIC1555YD5 TR,MIC1555YD5TR,MIC1555YD5-CT,MIC1555YD5 TR-ND
Base Product Number: MIC1555
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - MIC1555YD5-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
MIC1555YD5-TR
Clock/Timing - Programmable Timers and Oscillators MIC1555YD5-TR
IC OSC SINGLE TIMER 5MHZ

IC OSC SINGLE TIMER 5MHZ

Supplier's Site Datasheet
Programmable Timers and Oscillators - MIC1555YD5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MIC1555YD5-TR
Programmable Timers and Oscillators MIC1555YD5-TR
555 Type, Timer/Oscillator (Single) IC 5MHz TSOT-23-5

555 Type, Timer/Oscillator (Single) IC 5MHz TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 1321375-MIC1555YD5-TR MIC1555YD5-TR MIC1555YD5-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; SOT-23-5 Thin, TSOT-23-5 Surface Mount; Surface Mount Surface Mount; SOT-23-5 Thin, TSOT-23-5
Features / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - CS00140-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details