M5295FP#CF0J -- PROGRAMMABLE TIMERS AND OSCILLATORS
Renesas Electronics Corporation
Programmable Timers and Oscillators
M5295FP#CF0J
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
M5295FP#CF0J |
|
Product Name
|
Programmable Timers and Oscillators |
|
Features / Standards
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
1.5x0.8
Frequency
0.0328 MHz
Frequency Stability
75 ppm
View Details
Oscillator Type
VCO; VCO (Dual)
Package / Form Factor
Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards
RoHS
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
6000 to 18000 MHz
Output Power
10 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
25 MHz
Frequency Stability
50 ppm
View Details