Shenzhen Shengyu Electronics Technology Limited Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 2 CHANNEL AF VOLTAGE AMPLIFIER | |
| 2-W, MONO, ANALOG INPUT CLASS-D | |
| 40 V, 3 A QUAD POWER HALF-BRIDGE | |
| AUTO 2-IN MUX8-OUT BUFFER | |
| AUTOMOTIVE ISOLATED ANALOG AMP W | |
| AUTOMOTIVE ISOLATED ANALOG AMPLI | |
| CONDITIONING & INTERFACES | |
| IC AMP AB 3 CHAN 24W 19CLIPWATT | |
| IC AMP AB DUAL/QUAD 15MULTIWATT | |
| IC AMP AB MONO/STER 11MULTIWATT | |
| IC AMP AB QUAD 20W POWERSSO36 | |
| IC AMP AB QUAD 50W 25FLEXIWATT | |
| IC AMP AB QUAD 50W 27FLEXIWATT | |
| IC AMP AB QUAD 85W 25FLEXIWATT | |
| IC AMP AB QUAD 85W 27FLEXIWATT | |
| IC AMP AB STER 100W 27FLEXIWATT | |
| IC AMP AB STEREO 20W 15CLIPWATT | |
| IC AMP AB STEREO 70W 27FLEXIWATT | |
| IC AMP CLASS AB DUAL/QUAD 15W | |
| IC AMP CLASS AB MONO 120W 12SIP | |
| IC AMP CLASS AB MONO 180W | |
| IC AMP CLASS AB MONO 60W 10SIP | |
| IC AMP CLASS AB QUAD 40W 23SIP | |
| IC AMP CLASS AB QUAD 80W 23SIP | |
| IC AMP CLASS AB STEREO 40W | |
| IC AMP CLASS AB STEREO 50W 15SIP | |
| IC AMP CLASS AB STEREO | |
| IC AMP CLASS D STEREO | |
| IC AMP CLASS H STEREO 22SIP | |
| IC AMP CLSS AB 3 CHAN 150W 19SIP | |
| IC AMP CLSS AB STEREO 150W 15SIP | |
| IC AMP D DUAL/QUAD 60W PWRSO-36 | |
| IC AMP D MONO 50W POWERSO-36 | |
| IC AMP D MONO 60W POWERSO-36 | |
| IC AMP D MONO/STER 120W PWRSO-36 | |
| IC AMP D MONO/STER 160W PWRSO-36 | |
| IC AMP D MONO/STER 200W PWRSO-36 | |
| IC AMP D MONO/STER 200W PWRSO36 | |
| IC AMP D MONO/STER 400W PWRSO-36 | |
| IC AMP D MONO/STER 480W PWRSO36 | |
| IC AMP D MONO/STER 50W PWRSO-36 | |
| IC AMP D QUAD 10W POWERSSO36 | |
| IC AMP D QUAD 70W POWERSSO-36 | |
| IC AMP D STEREO 100MW 52VFQFPN | |
| IC AUDIO 2 CIRCUIT 8SOIC | |
| IC BUFFER 1:10 LVPECL 32ELQFP | |
| IC BUFFER 1:5 LVPECL 32ELQFP | |
| IC CLK BUF 1:4 52MHZ 16FLIPCHIP | |
| IC CLK BUFFER 1:10 900MHZ 32TQFP | |
| IC CLK BUFFER 1:2 1.25GHZ 16QFN | |
| IC CLK BUFFER 1:2 170MHZ 32QFN | |
| IC CLK BUFFER 1:2 2.9GHZ 8SOIC | |
| IC CLK BUFFER 1:2 2.9GHZ 8VSSOP | |
| IC CLK BUFFER 1:2 3.5GHZ 8SOIC | |
| IC CLK BUFFER 1:2 3.5GHZ 8VSSOP | |
| IC CLK BUFFER 1:2 3.8GHZ 8SOIC | |
| IC CLK BUFFER 1:2 3.8GHZ 8VSSOP | |
| IC CLK BUFFER 1:2 52MHZ 8TDFN | |
| IC CLK BUFFER 1:2 8SOIC | |
| IC CLK BUFFER 1:3 52MHZ 10TDFN | |
| IC CLK BUFFER 1:3 800MHZ 24VQFN | |
| IC CLK BUFFER 1:4 140MHZ 8TSSOP | |
| IC CLK BUFFER 1:4 170MHZ 40QFN | |
| IC CLK BUFFER 1:4 220MHZ 8TSSOP | |
| IC CLK BUFFER 1:4 250MHZ 24QFN | |
| IC CLK BUFFER 1:4 350MHZ 24QFN | |
| IC CLK BUFFER 1:4 52MHZ 12TDFN | |
| IC CLK BUFFER 1:4 710MHZ 24QFN | |
| IC CLK BUFFER 1:5 1.25GHZ 32QFN | |
| IC CLK BUFFER 1:5 1.25GHZ 44QFN | |
| IC CLK BUFFER 1:8 200MHZ 16TSSOP | |
| IC CLK BUFFER 1:8 200MHZ 24QFN | |
| IC CLK BUFFER 1:8 350MHZ 24QFN | |
| IC CLK BUFFER 1:9 140MHZ 16SOIC | |
| IC CLK BUFFER 1:9 220MHZ 16SOIC | |
| IC CLK BUFFER 1:9 28PLCC | |
| IC CLK BUFFER 2:10 1.25GHZ 32QFN | |
| IC CLK BUFFER 2:10 1.25GHZ 44QFN | |
| IC CLK BUFFER 2:10 200MHZ 32QFN | |
| IC CLK BUFFER 2:10 3GHZ 32TQFP | |
| IC CLK BUFFER 2:4 1.25GHZ 16QFN | |
| IC CLK BUFFER 2:4 16SOIC | |
| IC CLK BUFFER 2:4 200MHZ 16QFN | |
| IC CLK BUFFER 2:5 20SOIC | |
| IC CLK BUFFER 2:5 725MHZ 20TSSOP | |
| IC CLK BUFFER 2:6 1.25GHZ 24QFN | |
| IC CLK BUFFER 2:6 1.25GHZ 32QFN | |
| IC CLK BUFFER 2:6 200MHZ 24QFN | |
| IC CLK BUFFER 2:8 170MHZ 40QFN | |
| IC CLK BUFFER 2:8 200MHZ 16QFN | |
| IC CLK BUFFER 2:8 200MHZ 16TSSOP | |
| IC CLK BUFFER 2:8 800MHZ 28PLCC | |
| IC CMOS 2 CIRCUIT 10STDFN | |
| IC CMOS 4 CIRCUIT 20STQFN | |
| IC CURR SENSE 1 CIRCUIT 16CDIP | |
| IC CURR SENSE 1 CIRCUIT SOT23-5 | |
| IC CURRENT SENSE 1 CIRCUIT 8SOIC | |
| IC ISOLATION 16SOIC | |
| IC ISOLATION 8DIP GULL WING | |
| IC OPAMP GP 1 CIRCUIT SC70-5 | |
| IC OPAMP GP 1 CIRCUIT SOT23-5 | |
| IC OPAMP GP 1 CIRCUIT TO99-8 | |
| IC OPAMP GP 2 CIRCUIT 8VSSOP | |
| ISOLATED ANALOG AMP WITH DIFFERE | |
| POWER ISOLATION | |
| SOUNDPLUS AUDIO OPERATIONAL AMPL |
| << Prev | Next >> |