6A 4 CHANNEL, HALF BRIDGE BASED PRPHL DRVR, PDSO36, SOP-36 Product overview: STA505 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA505 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 194155-STA505
Packaging: Tube/Rail
Type: Class D
Features: Thermal Shutdown Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 50W x 2 @ 8 Ohm, 80W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 90°C (TA)
Case / Package: PowerSO-36
Dimension: PowerSO-36 Exposed Top Pad
Supply Voltage - Operating: 10 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC AMP D MONO/STER 50W PWRSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
IC AMP D MONO/STER 50W PWRSO-36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-STA505 | 194155-STA505 | STA505 | STA505 | STA505 |
| Product Name | Quad 6A Audio Amplifier | Linear - Linear - Amplifiers - Audio - STA505 | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 28 volts | 10 to 36 volts | 36 to 10 volts | 10 to 36 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |
| Package Type | Rail/Tube | PowerSO-36 | PowerSO-36 Exposed Top Pad | PowerSO-36 Exposed Top Pad |