onsemi Audio Amplifier STK404-120N-E

Description
Audio Power Amplifier, Class AB, 1-Channel, SIP12 46.6x25.5, 25-BLKBX Product overview: STK404-120N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK404-120N-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio Power Amplifier, Class AB, 1-Channel, SIP12 46.6x25.5, 25-BLKBX Product overview: STK404-120N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK404-120N-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifier - 742-STK404-120N-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-STK404-120N-E
Audio Amplifier 742-STK404-120N-E
Audio Power Amplifier, Class AB, 1-Channel, SIP12 46.6x25.5, 25-BLKBX Product overview: STK404-120N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK404-120N-E can be used for catalog matching and distributor lookup.

Audio Power Amplifier, Class AB, 1-Channel, SIP12 46.6x25.5, 25-BLKBX Product overview: STK404-120N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK404-120N-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 1260603-STK404-120N-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
1260603-STK404-120N-E
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 1260603-STK404-120N-E
Win Source Part Number: 1260603-STK404-120N- E Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class AB Features: Mute, Short-Circuit Protection, Standby Package: Bulk Standard Package: 25 Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 120W x 1 @ 6Ohm Voltage - Supply: 0V ~ 65V Mounting Type: Through Hole Package / Case: 12-SIP Formed Leads Supplier Device Package: 12-SIP ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: 2156-STK404-120N-E-O N,ONSONSSTK404-120N- E,STK404-120N-EOS,ST K404-120N-E Base Product Number: STK404 Product Status: Obsolete

Win Source Part Number: 1260603-STK404-120N-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Mute, Short-Circuit Protection, Standby
Package: Bulk
Standard Package: 25
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 120W x 1 @ 6Ohm
Voltage - Supply: 0V ~ 65V
Mounting Type: Through Hole
Package / Case: 12-SIP Formed Leads
Supplier Device Package: 12-SIP
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 2156-STK404-120N-E-ON,ONSONSSTK404-120N-E,STK404-120N-EOS,STK404-120N-E
Base Product Number: STK404
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
STK404-120N-E
Integrated Circuits (ICs) - Linear - Amplifiers STK404-120N-E
IC AMP CLASS AB MONO 120W 12SIP

IC AMP CLASS AB MONO 120W 12SIP

Supplier's Site
Audio Amplifiers - STK404-120N-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
STK404-120N-E
Audio Amplifiers STK404-120N-E
Amplifier IC 1-Channel (Mono) Class AB 12-SIP

Amplifier IC 1-Channel (Mono) Class AB 12-SIP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-STK404-120N-E 1260603-STK404-120N-E STK404-120N-E STK404-120N-E
Product Name Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 41 to 65 volts 0.0 to 65 volts 65 to 0.0 volts 0.0 to 65 volts
Package Type Bulk 12-SIP Formed Leads 12-SIP Formed Leads SIP; 12-SIP Formed Leads
Unlock Full Specs
to access all available technical data