Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Horizontal)
Win Source Part Number: 1260600-STPA001AH
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Mute, Standby
Package: Tube
Standard Package: 357
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 50W x 4 @ 4Ohm
Voltage - Supply: 6V ~ 18V
Mounting Type: Through Hole
Package / Case: 27-Flexiwatt (Formed Leads)
Supplier Device Package: 27-Flexiwatt (Horizontal)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: STPA001
Low voltage operation, high sound quality quad BTL output power amplifier with st-by and mute inputs, clip and offset detection Product overview: STPA001AH from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STPA001AH can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 50W 27FLEXIWATT
Audio Amplifiers Low voltage operation, high sound quality quad BTL output power amplifier with st-by and mute inputs, clip and offset detection
IC AMP AB QUAD 50W 27FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 27-Flexiwatt (Horizontal)
IC AMP AB QUAD 50W 27FLEXIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | STPA001AH-ND | 1260600-STPA001AH | 742-STPA001AH | STPA001AH | STPA001AH | STPA001AH | STPA001AH | STPA001AH |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Quad Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts | ||||
| Output Power | 50 watts | 50 watts | 50 watts | 50 watts | ||||
| Operation Class | Class AB | Class A; Class AB | Class AB | |||||
| Package Type | 27-Flexiwatt, Formed Leads | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) | Through Hole | 27-Flexiwatt (Formed Leads) |