44-V, 5.5-A, quad power half bridge Product overview: STA510F from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA510F can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 1260544-STA510F
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Standby, Thermal Protection
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: STA510
Manufacturer Pack Quantity: 49
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 40V
Max Output Power x Channels at Load: 200W x 1 at 4Ohm; 100W x 2 at 8Ohm
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
IC AMP D MONO/STER 200W PWRSO-36
IC AMP D MONO/STER 200W PWRSO-36
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-STA510F | STA510F-ND | 1260544-STA510F | STA510F | STA510F | STA510F |
| Product Name | Quad Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - STA510F | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Rail/Tube | "36-PowerFSOP (0.295"", 7.50mm Width)" | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | ||
| Features | Thermal Shutdown Protection |