Audio Power Amplifier, Class AB, 2-Channel, SIP15 47x25.6, 25-BLKBX Product overview: STK433-040N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK433-040N-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 053735-STK433-040N-E
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
AMPLIFIER, AUDIO, CLASS AB, 40W, SIP-15; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:40W; Supply Voltage Range:± 36V; Amplifier Case Style:SIP; No. of Pins:15Pins; Load Impedance:6ohm; Operating Temperature Min:- RoHS Compliant: Yes
IC AMP CLASS AB STEREO 40W
Amplifier IC 2-Channel (Stereo) Class AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-STK433-040N-E | 053735-STK433-040N-E | 39X0030 | STK433-040N-E | STK433-040N-E |
| Product Name | Dual Audio Amplifier | Linear - Linear - Amplifiers - Audio - STK433-040N-E | Amplifier, Audio, Class Ab, 40W, Sip-15; Amplifier Class Onsemi | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | ? to 38 volts | 36 volts | 38 to 0.0 volts | 0.0 to 38 volts | |
| Package Type | Bulk | 15-SIP Formed Leads | SIP; 15-SIP Formed Leads | ||
| Output Power | 40 watts | 40 watts |