Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
Win Source Part Number: 1003887-STPA008-QIX
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Automotive, AEC-Q100
Type: Class AB
Features: Short-Circuit and Thermal Protection
Package: Tube
Standard Package: 17
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 50W x 4 @ 4Ohm
Mounting Type: Through Hole
Package / Case: 25-Flexiwatt (Formed Leads)
Supplier Device Package: 25-Flexiwatt (Horizontal)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: -497-15649-5,497-156
Base Product Number: STPA008
Low voltage operation, high sound quality BTL output power amplifier with excellent GSM noise immunity, clip and offset detection Product overview: STPA008-QIX from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STPA008-QIX can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 50W 25FLEXIWATT
IC AMP AB QUAD 50W 25FLEXIWATT
Audio Amplifiers Low voltage operation, high sound quality BTL output power amplifier with excellent GSM noise immunity, clip and offset detection
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Horizontal)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-15649-5-ND | 1003887-STPA008-QIX | 742-STPA008-QIX | STPA008-QIX | STPA008-QIX | STPA008-QIX | STPA008-QIX |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Output Power | 50 watts | 50 watts | 50 watts | 50 watts | |||
| Operation Class | Class AB | Class A; Class AB | Class AB | ||||
| Package Type | 25-Flexiwatt, Formed Leads | 25-Flexiwatt (Formed Leads) | AEC-Q100 | 25-Flexiwatt (Formed Leads) |