Manufacturer: STMicroelectronics
Win Source Part Number: 734745-STA516BETR
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: 0°C ~ 90°C (TA)
Features: Short-Circuit and Thermal Protection, Standby
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 10 V ~ 60 V
Max Output Power x Channels @ Load: 480W x 1 @ 3 Ohm; 200W x 2 @ 6 Ohm
Family Name: STA516BE
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-36 EPU
Alternative Parts (Cross-Reference): STA516BE;
Introduction Date: April 02, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
500W FFX Digital Amplifier Power Stage Product overview: STA516BETR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 500W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA516BETR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36 EPU
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36 EPU
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36 EPU
Audio Amplifiers 7.5 A 65 V 200 mOhm Half Bridge
单声道 480Wx1@3Ω Power-SO-36 Audio Power OpAmps ROHS
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36 EPU
DIGITAL AMP POWER STAGE, 0 TO 90DEG C; Output Power:250W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 60V; Amplifier Case Style:PowerSO; No. of Pins:36Pins; Load Impedance:6ohm; Operating Temperature RoHS Compliant: Yes
IC AMP D MONO/STER 480W PWRSO36
IC AMP D MONO/STER 480W PWRSO36
IC AMP D MONO/STER 480W PWRSO36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Power Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 734745-STA516BETR | 742-STA516BETR | 497-16195-2-ND | STA516BETR | STA516BETR | STA516BETR | 26AH0122 | STA516BETR | STA516BETR | STA516BETR |
| Product Name | Linear - Linear - Amplifiers - Audio - STA516BETR | 500W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Digital Amp Power Stage, 0 To 90Deg C; Output Power Stmicroelectronics | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10 to 60 volts | 10 to 60 volts | 10 to 60 volts | 10 to 60 volts | 10 to 60 volts | 60 to 10 volts | ||||
| Output Power | 480 watts | 480 watts | 480 watts | 480 watts | ||||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |||
| Operation Class | Class D | Class D | Class D | |||||||
| RoHS Compliant | RoHS | RoHS |