STMicroelectronics 6A Audio Amplifier STA501013TR

Description
6A HALF BRIDGE BASED PRPHL DRVR, PDSO36, POWER, SO-36 Product overview: STA501013TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA501013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A HALF BRIDGE BASED PRPHL DRVR, PDSO36, POWER, SO-36 Product overview: STA501013TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA501013TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6A Audio Amplifier - 742-STA501013TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6A Audio Amplifier
742-STA501013TR
6A Audio Amplifier 742-STA501013TR
6A HALF BRIDGE BASED PRPHL DRVR, PDSO36, POWER, SO-36 Product overview: STA501013TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA501013TR can be used for catalog matching and distributor lookup.

6A HALF BRIDGE BASED PRPHL DRVR, PDSO36, POWER, SO-36 Product overview: STA501013TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA501013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - STA501013TR - 128716-STA501013TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - STA501013TR
128716-STA501013TR
Linear - Linear - Amplifiers - Audio - STA501013TR 128716-STA501013TR
Manufacturer: STMicroelectronics Win Source Part Number: 128716-STA501013TR Packaging: Reel - TR Type: Class D Features: Standby, Thermal Protection Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 50W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: PowerSO-36 Dimension: PowerSO-36 Exposed Top Pad Supply Voltage - Operating: 10 V to 36 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 128716-STA501013TR
Packaging: Reel - TR
Type: Class D
Features: Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 50W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSO-36
Dimension: PowerSO-36 Exposed Top Pad
Supply Voltage - Operating: 10 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Audio - STA501013TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
STA501013TR
Linear - Amplifiers - Audio STA501013TR
IC AMP D MONO 50W POWERSO-36

IC AMP D MONO 50W POWERSO-36

Supplier's Site Datasheet
Audio Amplifiers - STA501013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
STA501013TR
Audio Amplifiers STA501013TR
Amplifier IC 1-Channel (Mono) Class D PowerSO-36

Amplifier IC 1-Channel (Mono) Class D PowerSO-36

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
STA501013TR
Integrated Circuits (ICs) - Linear - Amplifiers STA501013TR
IC AMP D MONO 50W POWERSO-36

IC AMP D MONO 50W POWERSO-36

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-STA501013TR 128716-STA501013TR STA501013TR STA501013TR STA501013TR
Product Name 6A Audio Amplifier Linear - Linear - Amplifiers - Audio - STA501013TR Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 28 volts 10 to 36 volts 10 to 36 volts 36 to 10 volts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tape and Reel PowerSO-36 PowerSO-36 Exposed Top Pad PowerSO-36 Exposed Top Pad
Output Power 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data