Manufacturer: ON Semiconductor
Win Source Part Number: 795643-STK404-070YN-
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Package: 10-SIP
Output Type: 1-Channel (Mono)
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 60W x 1 @ 6 Ohm
Family Name: STK404-070
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-SIP
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Audio Amplifiers AF POWER AMPLIFIE Product overview: STK404-070YN-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK404-070YN-E can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 60W 10SIP
Amplifier IC 1-Channel (Mono) Class AB 10-SIP
IC AMP CLASS AB MONO 60W 10SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 795643-STK404-070YN-E | 742-STK404-070YN-E | STK404-070YN-E | STK404-070YN-E | STK404-070YN-E |
| Product Name | Linear - Linear - Amplifiers - Audio - STK404-070YN-E | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Output Power | 60 watts | 60 watts | 60 watts | ||
| Operation Class | Class A; Class AB | Class AB | |||
| RoHS Compliant | RoHS | RoHS |