Audio Power Amplifier, Class AB, 4-Channel, SIP23 64x31.1, 20-BLKBX Product overview: STK433-840N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK433-840N-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260602-STK433-840N-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Package: Tape & Reel (TR)
Standard Package: 20
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 40W x 4 @ 6Ohm
Mounting Type: Through Hole
Package / Case: 23-SIP
Supplier Device Package: 23-SIP
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 2156-STK433-840N-E-O
Base Product Number: STK433
Product Status: Obsolete
IC AMP CLASS AB QUAD 40W 23SIP
Amplifier IC 4-Channel (Quad) Class AB 23-SIP
IC AMP CLASS AB QUAD 40W 23SIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-STK433-840N-E | 1260602-STK433-840N-E | STK433-840N-E | STK433-840N-E | STK433-840N-E |
| Product Name | Quad Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 10 to 38 volts | ||||
| Package Type | Bulk | 23-SIP | SIP; 23-SIP | 23-SIP |