Manufacturer: ON Semiconductor
Win Source Part Number: 795652-STK433-890N-E
Packaging: Reel package
Type: Class AB
Package: 23-SIP
Mounting: SMD
Output Type: 4-Channel (Quad)
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 80W x 4 @ 6 Ohm
Family Name: STK433-890N-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 23-SIP
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Audio Power Amplifier, Class AB, 4-Channel, SIP23 78x44.1, 25-BLKBX Product overview: STK433-890N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK433-890N-E can be used for catalog matching and distributor lookup.
IC AMP CLASS AB QUAD 80W 23SIP
Amplifier IC 4-Channel (Quad) Class AB 23-SIP
Audio Amplifiers AF POWER AMPLIFIE
IC AMP CLASS AB QUAD 80W 23SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 795652-STK433-890N-E | 742-STK433-890N-E | STK433-890N-E | STK433-890N-E | 598-STK433-890N-E | STK433-890N-E |
| Product Name | Linear - Linear - Amplifiers - Audio - STK433-890N-E | Quad Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers AF POWER AMPLIFIE | Linear - Amplifiers - Audio |
| Output Power | 80 watts | 80 watts | 80 watts | 80 watts | ||
| Operation Class | Class A; Class AB | Class AB | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 10 to 54 volts | 54 volts | ||||
| Package Type | Bulk | 23-SIP | SIP; 23-SIP | SIP; 23-SIP Formed Leads |