Manufacturer: STMicroelectronics
Win Source Part Number: 212249-STA510A13TR
Packaging: Reel - TR
Type: Class D
Features: Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 200W x 1 @ 2 Ohm; 100W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSO-36 EPU
Dimension: 36-PowerBFSOP (0.295", 7.50mm Width)
Supply Voltage - Operating: 10 V to 39 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
44 V, 5.5 A quad power half-bridge digital audio amplifier Product overview: STA510A13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 44 V, 5.5 A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 44 V, 5.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA510A13TR can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 200W PWRSO36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36 EPU
IC AMP D MONO/STER 200W PWRSO36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 212249-STA510A13TR | 742-STA510A13TR | STA510A13TR | STA510A13TR | STA510A13TR |
| Product Name | Linear - Linear - Amplifiers - Audio - STA510A13TR | Quad 44 V 5.5 A Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10 to 39 volts | 39 to 10 volts | 10 to 39 volts | ||
| Output Power | 200 watts | 200 watts | 200 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class D | Class D |