Amplifier IC 2-Channel (Stereo) Class AB 27-Flexiwatt (Vertical)
100W, 2 CHANNEL, AUDIO AMPLIFIER, PZFM27, FLEXIWATT-27 Product overview: STA575 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA575 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 066263-STA575
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Standby, Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 100W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 27-Flexiwatt (Vertical)
Dimension: 27-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 20 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC AMP AB STER 100W 27FLEXIWATT
Amplifier IC 2-Channel (Stereo) Class AB 27-Flexiwatt (Vertical)
IC AMP AB STER 100W 27FLEXIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | STA575-ND | 742-STA575 | 066263-STA575 | STA575 | STA575 | STA575 |
| Product Name | Audio Amplifiers | Dual 100W Audio Amplifier | Linear - Linear - Amplifiers - Audio - STA575 | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 20 to 28 volts | 20 to 28 volts | 28 to 20 volts | 20 to 28 volts | ||
| Output Power | 100 watts | 100 watts | 100 watts | 100 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |