2-channel microless high-efficiency digital audio system Sound Terminal Product overview: STA335MLJ13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA335MLJ13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 742086-STA335MLJ13TR
Manufacturer Homepage: www.st.com
Reference case: SSOP36
Reference Date Code: 1404+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Audio Amplifiers 2-channel microless high-efficiency digital audio system Sound Terminal
CONDITIONING & INTERFACES
CONDITIONING & INTERFACES
Amplifier IC 2-Channel (Stereo) Class D PowerSSO-36 EPD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-STA335MLJ13TR | 742086-STA335MLJ13TR | STA335MLJ13TR | STA335MLJ13TR | STA335MLJ13TR | STA335MLJ13TR |
| Product Name | Dual Audio Amplifier | Linear - Linear - Amplifiers - Audio - STA335MLJ13TR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 5 to ? volts | 26 to 5 volts | 5 to 26 volts | |||
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Package Type | 36-PowerBFSOP (0.295, 7.50mm Width) | SOP; 36-PowerBFSOP (0.295\", 7.50mm Width) | ||||
| Life Cycle Stage | Active |