40 V, 3 A quad power half-bridge digital audio amplifier Product overview: STA515W13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 3 A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 40 V, 3 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA515W13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212251-STA515W13TR
Packaging: Reel - TR
Type: Class D
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 10W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSO-36 EPU
Dimension: 36-PowerBFSOP (0.295", 7.50mm Width)
Supply Voltage - Operating: 10 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Amplifier IC 4-Channel (Quad) Class D PowerSSO-36 EPD
IC AMP D QUAD 10W POWERSSO36
IC AMP D QUAD 10W POWERSSO36
Amplifier IC 4-Channel (Quad) Class D PowerSSO-36 EPD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-STA515W13TR | 212251-STA515W13TR | STA515W13TR-ND | STA515W13TR | STA515W13TR | STA515W13TR |
| Product Name | Quad 40 V 3 A Audio Amplifier | Linear - Linear - Amplifiers - Audio - STA515W13TR | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Tape and Reel | PowerSO-36 EPU | "36-PowerBFSOP (0.295"", 7.50mm Width)" | 36-PowerBFSOP (0.295, 7.50mm Width) | SOP; 36-PowerBFSOP (0.295\", 7.50mm Width) | |
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 36 to 10 volts | 10 to 36 volts |