Win Source Part Number: 1096986-STK404-140N-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Mute, Short-Circuit Protection, Standby
Package: Bulk
Standard Package: 25
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 180W x 1 @ 6Ohm
Voltage - Supply: 0V ~ 78V
Mounting Type: Through Hole
Package / Case: 13-SIP Formed Leads
Alternative Parts (Cross-Reference): STK404-120N-E; STK404-070N-E; STK433-130N-E; LA42032-E; LA7876N; LA7846N;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: STK404-140N-EOS,2156
Base Product Number: STK404
Product Status: Obsolete
Audio Power Amplifier, Class AB, 1-Channel, SIP13 59.2x25.5, 25-BLKBX Product overview: STK404-140N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK404-140N-E can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 180W
Amplifier IC 1-Channel (Mono) Class AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1096986-STK404-140N-E | 742-STK404-140N-E | STK404-140N-E | STK404-140N-E |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 0.0 to 78 volts | 51 volts | 78 to 0.0 volts | 0.0 to 78 volts |
| Output Power | 180 watts | 180 watts | ||
| Operation Class | Class A; Class AB | Class AB |