70W, 2 CHANNEL, AUDIO AMPLIFIER, PZIP27, FLEXIWATT-27 Product overview: STA550 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 70W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 70W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA550 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260599-STA550
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Series: Bash®
Type: Class AB
Features: Mute, Standby, Thermal Protection
Package: Tube
Standard Package: 17
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 70W x 2 @ 4Ohm
Voltage - Supply: 20V ~ 30V
Mounting Type: Through Hole
Package / Case: 27-Flexiwatt (Formed Leads)
Supplier Device Package: 27-Flexiwatt (Vertical)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: STA550
Product Status: Obsolete
Amplifier IC 2-Channel (Stereo) Class AB 27-Flexiwatt (Vertical)
IC AMP AB STEREO 70W 27FLEXIWATT
IC AMP AB STEREO 70W 27FLEXIWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-STA550 | 1260599-STA550 | STA550 | STA550 | STA550 |
| Product Name | Dual 70W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||
| Bandwidth | 1.4 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Rail/Tube | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) | 27-Flexiwatt (Formed Leads) |