Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
65-volt, 7.5-amp, quad power half bridge Product overview: STA516B13TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA516B13TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031053-STA516B13TR
Packaging: Reel - TR
Type: Class D
Features: Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 400W x 1 @ 3 Ohm; 200W x 2 @ 6 Ohm
Family Name: STA516B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TA)
Case / Package: PowerSO-36
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 58 V
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
AUDIO POWER AMP, D, 0 TO 90DEG C ROHS COMPLIANT: YES
IC AMP D MONO/STER 400W PWRSO-36
Audio Amplifiers 65-Volt 7.5-amp QUAD Half-Bridge AMP
IC AMP D MONO/STER 400W PWRSO-36
IC AMP D MONO/STER 400W PWRSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-11459-2-ND | 742-STA516B13TR | 031053-STA516B13TR | 69AH2665 | STA516B13TR | STA516B13TR | STA516B13TR | STA516B13TR | STA516B13TR |
| Product Name | Audio Amplifiers | Quad Audio Amplifier | Linear - Linear - Amplifiers - Audio - STA516B13TR | Audio Power Amp, D, 0 To 90Deg C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 10 to 58 volts | 10 to 65 volts | 10 to 58 volts | 58 to 10 volts | 10 to 58 volts | ||||
| Output Power | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |