Manufacturer: ON Semiconductor
Win Source Part Number: 935408-STK433-060N-E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class AB 15-SIP
Package: Bulk
Package: 15-SIP
Mounting: Through Hole
Part Status: Obsolete
Family Name: STK433
Categories: Integrated Circuits (ICs)
Case / Package: 15-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: STK433-060N-E-ND, STK433-060N-EOS
2ch class-AB Audio Power Amplifier, SIP15 47x25.6, 25-BLKBX Product overview: STK433-060N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK433-060N-E can be used for catalog matching and distributor lookup.
ON SEMICONDUCTOR STK433-060N-EAMPLIFI
IC AMP CLASS AB STEREO 50W 15SIP
Amplifier IC 2-Channel (Stereo) Class AB 15-SIP
AMPLIFIER, AUDIO, CLASS AB, 50W, SIP-15; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:50W; Supply Voltage Range:± 27V; Amplifier Case Style:SIP; No. of Pins:15Pins; Load Impedance:6ohm; Operating Temperature Min:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 935408-STK433-060N-E | 742-STK433-060N-E | 598-STK433-060N-E | STK433-060N-E | STK433-060N-E | 39X0031 |
| Product Name | Linear - Linear - Amplifiers - Audio - STK433-060N-E | Dual Audio Amplifier | ON SEMICONDUCTOR STK433-060N-EAMPLIFIER, AUDIO, CLASS AB, 50W, SIP-15, FULL REEL | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Amplifier, Audio, Class Ab, 50W, Sip-15; Amplifier Class Onsemi |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class A; Class AB | Class AB | Class AB | Class AB | ||
| Package Type | SIP; 15-SIP | Bulk | SIP; 15-SIP Formed Leads | 15-SIP | SIP; 15-SIP | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 10 to 46 volts | 46 volts | 27 volts |