STMicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers - Audio STA541SA

Description
Win Source Part Number: 1096679-STA541SA Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Standby Package: Tube Standard Package: 25 Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 8Ohm Voltage - Supply: 8V ~ 22V Mounting Type: Through Hole Package / Case: Clipwatt-15 (Vertical, Bent and Staggered Leads) Supplier Device Package: 15-Clipwatt Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Base Product Number: STA541 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1096679-STA541SA Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Standby Package: Tube Standard Package: 25 Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 8Ohm Voltage - Supply: 8V ~ 22V Mounting Type: Through Hole Package / Case: Clipwatt-15 (Vertical, Bent and Staggered Leads) Supplier Device Package: 15-Clipwatt Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Base Product Number: STA541 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 1096679-STA541SA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
1096679-STA541SA
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 1096679-STA541SA
Win Source Part Number: 1096679-STA541SA Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Standby Package: Tube Standard Package: 25 Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 2 @ 8Ohm Voltage - Supply: 8V ~ 22V Mounting Type: Through Hole Package / Case: Clipwatt-15 (Vertical, Bent and Staggered Leads) Supplier Device Package: 15-Clipwatt Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Base Product Number: STA541 Product Status: Obsolete

Win Source Part Number: 1096679-STA541SA
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Standby
Package: Tube
Standard Package: 25
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 8Ohm
Voltage - Supply: 8V ~ 22V
Mounting Type: Through Hole
Package / Case: Clipwatt-15 (Vertical, Bent and Staggered Leads)
Supplier Device Package: 15-Clipwatt
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Base Product Number: STA541
Product Status: Obsolete

Buy Now Datasheet
Audio Amplifier - 742-STA541SA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-STA541SA
Audio Amplifier 742-STA541SA
VOLUME CONTROL CIRCUIT, ZFM15, ROHS COMPLIANT, CLIPWATT-15 Product overview: STA541SA from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA541SA can be used for catalog matching and distributor lookup.

VOLUME CONTROL CIRCUIT, ZFM15, ROHS COMPLIANT, CLIPWATT-15 Product overview: STA541SA from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA541SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - STA541SA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
STA541SA
Linear - Amplifiers - Audio STA541SA
IC AMP AB STEREO 20W 15CLIPWATT

IC AMP AB STEREO 20W 15CLIPWATT

Supplier's Site Datasheet
Audio Amplifiers - STA541SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
STA541SA
Audio Amplifiers STA541SA
Amplifier IC 2-Channel (Stereo) Class AB 15-Clipwatt

Amplifier IC 2-Channel (Stereo) Class AB 15-Clipwatt

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
STA541SA
Integrated Circuits (ICs) - Linear - Amplifiers STA541SA
IC AMP AB STEREO 20W 15CLIPWATT

IC AMP AB STEREO 20W 15CLIPWATT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 1096679-STA541SA 742-STA541SA STA541SA STA541SA STA541SA
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 8 to 22 volts 8 to 22 volts 8 to 22 volts 22 to 8 volts
Output Power 20 watts 20 watts 20 watts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Operation Class Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data