Amplifier IC 1-Channel (Mono) Class AB 10-SIP
Audio Power Amplifier, Class AB, 1-Channel, SIP10 44x25.6, 25-BLKBX Product overview: STK404-070N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK404-070N-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1011285-STK404-070N-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Package: Bulk
Standard Package: 25
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 60W x 1 @ 6Ohm
Mounting Type: Through Hole
Package / Case: 10-SIP
Supplier Device Package: 10-SIP
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: STK404-070N-E-ND,215
Base Product Number: STK404
Product Status: Obsolete
AMPLIFIER, AUDIO, CLASS AB, 60W, SIP-10; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:60W; Supply Voltage Range:± 30V; Amplifier Case Style:SIP; No. of Pins:10Pins; Load Impedance:6ohm; Operating Temperature Min:- RoHS Compliant: Yes
AMPLIFIER, AUDIO, CLASS AB, 60W, SIP-10, FULL REEL; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:60W; Supply Voltage Range:± 39V; Amplifier Case Style:SIP; No. of Pins:10Pins; Load Impedance:6ohm; Product Range:- RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) Class AB 10-SIP
IC AMP CLASS AB MONO 60W 10SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | STK404-070N-EOS-ND | 742-STK404-070N-E | 1011285-STK404-070N-E | 39X0027 | 45W3903 | STK404-070N-E | STK404-070N-E |
| Product Name | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Amplifier, Audio, Class Ab, 60W, Sip-10; Amplifier Class Onsemi | Amplifier, Audio, Class Ab, 60W, Sip-10, Full Reel; Amplifier Class Onsemi | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 60 watts | 60 watts | 60 watts | 60 watts | 60 watts | ||
| Operation Class | Class AB | Class A; Class AB | Class AB | Class AB | Class AB | ||
| Package Type | SIP; 10-SIP | Bulk | 10-SIP | SIP; 10-SIP | 10-SIP | ||
| Number of Pins | 10 | 10 | 10 |