44-V, 5.5-A, quad power half bridge Product overview: STA510FTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA510FTR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
Manufacturer: STMicroelectronics
Win Source Part Number: 042905-STA510FTR
Packaging: Reel - TR
Type: Class D
Features: Standby, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 200W x 1 @ 4 Ohm; 100W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: PowerSO-36
Dimension: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Audio Amplifiers 44-V, 5.5-A, quad power half-bridge
IC AMP D MONO/STER 200W PWRSO-36
IC AMP D MONO/STER 200W PWRSO-36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-STA510FTR | 497-11149-2-ND | 042905-STA510FTR | STA510FTR | STA510FTR | STA510FTR | STA510FTR |
| Product Name | Quad Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - STA510FTR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 40 volts | 10 to 40 volts | 10 to 40 volts | 40 to 10 volts | 10 to 40 volts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Tape and Reel | "36-PowerFSOP (0.295"", 7.50mm Width)" | PowerSO-36 | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad |