Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Win Source Part Number: 1379996-STPA002OD-4W
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Fake Threat In the Open Market: 58 pct.
Type: Class AB
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tube
Product Status: Active
Features: Mute, Standby
Package / Case: 25-Flexiwatt (Formed Leads)
Supplier Device Package: 25-Flexiwatt (Vertical)
Base Product Number: STPA002
Mounting Type: Through Hole
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 6V ~ 18V
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 85W x 4 @ 2Ohm
Low voltage operation, high sound quality quad BTL output power amplifier with st-by and mute inputs, clip and offset detection Product overview: STPA002OD-4WX from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STPA002OD-4WX can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 85W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 85W 25FLEXIWATT
Audio Amplifiers Low voltage operation, high sound quality quad BTL output power amplifier with st-by and mute inputs, clip and offset detection
IC AMP AB QUAD 85W 25FLEXIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-19229-ND | 1379996-STPA002OD-4WX | 742-STPA002OD-4WX | STPA002OD-4WX | STPA002OD-4WX | STPA002OD-4WX | STPA002OD-4WX | STPA002OD-4WX |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Quad Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | ||||
| Output Power | 85 watts | 85 watts | 85 watts | 85 watts | ||||
| Operation Class | Class AB | Class A; Class AB | Class AB | |||||
| Package Type | 25-Flexiwatt, Formed Leads | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | Through Hole |