Amplifier IC 4-Channel (Quad) Class D PowerSSO-36 EPU
40 V, 3.5 A quad power half-bridge digital audio amplifier Product overview: STA51813TR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 3.5 A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 40 V, 3.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA51813TR can be used for catalog matching and distributor lookup.
IC AMP D QUAD 70W POWERSSO-36
IC AMP D QUAD 70W POWERSSO-36
Audio Amplifiers 40V 3.5A Quad Amp Half-Bridge BCD
Amplifier IC 4-Channel (Quad) Class D PowerSSO-36 EPU
IC AMP D QUAD 70W POWERSSO-36
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 497-8878-2-ND | 742-STA51813TR | STA51813TR | STA51813TR | STA51813TR | STA51813TR | STA51813TR |
| Product Name | Audio Amplifiers | Quad 40 V 3.5 A Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 10 to 36 volts | 10 to ? volts | 36 to 10 volts | 10 to 36 volts | |||
| Output Power | 70 watts | 70 watts | 70 watts | ||||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |