IC AMP D MONO 60W POWERSO-36 Product overview: STA502A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA502A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 795579-STA502A
Packaging: Tube
Type: Class D
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Standby, Thermal Protection
Package: PowerSO-36 Exposed Top Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 10 V ~ 36 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 60W x 1 @ 8 Ohm
Family Name: STA502
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-36
Alternative Parts (Cross-Reference): STA50213TR; STA502; STA502A13TR;
Introduction Date: September 23, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC AMP D MONO 60W POWERSO-36
IC AMP D MONO 60W POWERSO-36
Amplifier IC 1-Channel (Mono) Class D PowerSO-36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-STA502A | 795579-STA502A | STA502A | STA502A | STA502A |
| Product Name | 60W Audio Amplifier | Linear - Linear - Amplifiers - Audio - STA502A | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||
| Supply Voltage (VS) | 18 volts | 10 to 36 volts | 36 to 10 volts | 10 to 36 volts | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Rail/Tube | PowerSO-36 Exposed Top Pad |