STMicroelectronics, Inc. Quad 40 V 4.5 A Audio Amplifier STA508

Description
40 V, 4.5 A quad power half-bridge digital audio amplifier Product overview: STA508 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 4.5 A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 40 V, 4.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA508 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 V, 4.5 A quad power half-bridge digital audio amplifier Product overview: STA508 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 4.5 A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 40 V, 4.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA508 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 40 V 4.5 A Audio Amplifier - 742-STA508 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 40 V 4.5 A Audio Amplifier
742-STA508
Quad 40 V 4.5 A Audio Amplifier 742-STA508
40 V, 4.5 A quad power half-bridge digital audio amplifier Product overview: STA508 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 4.5 A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 40 V, 4.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA508 can be used for catalog matching and distributor lookup.

40 V, 4.5 A quad power half-bridge digital audio amplifier Product overview: STA508 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40 V, 4.5 A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 40 V, 4.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA508 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - STA508 - 1260542-STA508 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - STA508
1260542-STA508
Linear - Linear - Amplifiers - Audio - STA508 1260542-STA508
Manufacturer: STMicroelectronics Win Source Part Number: 1260542-STA508 Packaging: Tube Type: Class D Mounting Style: SMD Features: Digital Inputs, Short-Circuit and Thermal Protection, Standby Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Categories: Integrated Circuits Supplier Device Package: PowerSO-36 Status: Obsolete Temperature Range - Operating: -40°C ~ 90°C Manufacturer Homepage: www.st.com Manufacturer Package: PowerSO-36 Exposed Top Pad Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: STA508 Manufacturer Pack Quantity: 31 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 36V Max Output Power x Channels at Load: 160W x 1 at 8Ohm; 80W x 2 at 4Ohm

Manufacturer: STMicroelectronics
Win Source Part Number: 1260542-STA508
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Digital Inputs, Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: PowerSO-36
Status: Obsolete
Temperature Range - Operating: -40°C ~ 90°C
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSO-36 Exposed Top Pad
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: STA508
Manufacturer Pack Quantity: 31
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 36V
Max Output Power x Channels at Load: 160W x 1 at 8Ohm; 80W x 2 at 4Ohm

Buy Now
Audio Amplifiers - STA508 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
STA508
Audio Amplifiers STA508
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
STA508
Integrated Circuits (ICs) - Linear - Amplifiers STA508
IC AMP D MONO/STER 160W PWRSO-36

IC AMP D MONO/STER 160W PWRSO-36

Supplier's Site
Linear - Amplifiers - Audio - STA508 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
STA508
Linear - Amplifiers - Audio STA508
IC AMP D MONO/STER 160W PWRSO-36

IC AMP D MONO/STER 160W PWRSO-36

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-STA508 1260542-STA508 STA508 STA508 STA508
Product Name Quad 40 V 4.5 A Audio Amplifier Linear - Linear - Amplifiers - Audio - STA508 Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 30 volts 10 to 36 volts 10 to 36 volts 36 to 10 volts
Operating Temperature -40 C (-40 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Package Type Rail/Tube PowerSO-36 Exposed Top Pad PowerSO-36 Exposed Top Pad
Unlock Full Specs
to access all available technical data