Manufacturer: STMicroelectronics
Win Source Part Number: 935595-STPA008-4WX
Series: Automotive, AEC-Q100
Features: Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Package: Tube
Package: 25-Flexiwatt (Formed Leads)
Mounting: Through Hole
Family Name: STPA008
Categories: Integrated Circuits (ICs)
Case / Package: 25-Flexiwatt (Vertical)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 357
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 497-18647, STPA008-4WX-ND
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Low voltage operation, high sound quality BTL output power amplifier with excellent GSM noise immunity, clip and offset detection Product overview: STPA008-4WX from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STPA008-4WX can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 50W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 50W 25FLEXIWATT
Audio Amplifiers Low voltage operation, high sound quality BTL output power amplifier with excellent GSM noise immunity, clip and offset detection
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 935595-STPA008-4WX | 497-18647-ND | 742-STPA008-4WX | STPA008-4WX | STPA008-4WX | STPA008-4WX | STPA008-4WX |
| Product Name | Linear - Linear - Amplifiers - Audio - STPA008-4WX | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Operation Class | Class A; Class AB | Class AB | Class AB | ||||
| Package Type | 25-Flexiwatt (Vertical) | 25-Flexiwatt, Formed Leads | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | |||
| Features | Thermal Shutdown Protection | ||||||
| Output Power | 50 watts | 50 watts | 50 watts |