Manufacturer: STMicroelectronics
Win Source Part Number: 1102740-STA516BFTR
Type: Class D
Features: Short-Circuit and Thermal Protection, Standby
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 480W x 1 @ 3 Ohm; 200W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TA)
Supply Voltage - Operating: 10 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC AMP D MONO/STER 480W PWRSO36 Product overview: STA516BFTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 480W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 480W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA516BFTR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36 EPU
IC AMP D MONO/STER 480W PWRSO36
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D PowerSO-36 EPU
Audio Amplifiers CONDITIONING & INTERFACES
IC AMP D MONO/STER 480W PWRSO36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1102740-STA516BFTR | 742-STA516BFTR | STA516BFTR-ND | STA516BFTR | STA516BFTR | STA516BFTR | STA516BFTR |
| Product Name | Linear - Linear - Amplifiers - Audio - STA516BFTR | 480W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10 to 60 volts | 10 to 60 volts | 60 to 10 volts | 10 to 60 volts | |||
| Output Power | 480 watts | 480 watts | 480 watts | 480 watts | |||
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Operation Class | Class D | Class D | Class D |