Shenzhen Shengyu Electronics Technology Limited Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 10 20 30 40 50 60 65 66 67 68 69 70 71
Product Name Notes
IC AMP CLASS D MONO 2.5W 9WCSP
IC AMP CLASS D STEREO 1W 16QSOP
IC AMP CLASS D STEREO 1W 28SSOP
IC AMP CLASS G STEREO 28MW 12CSP
IC AMP D/AB MONO 16QFN
IC AMP D/AB MONO 2W 20W-CSP
IC BUFFER 1 CIRCUIT 6SON
IC BUFFER 4 CIRCUIT 14SO
IC BUFFER OCTAL 100MHZ 20-SOIC
IC CLK BUF 2:10 1.6GHZ 32ETQFP
IC CLK BUF 4:10 1.035GHZ 56QFN
IC CLK BUFFER 1:12 180MHZ 28SSOP
IC CLK BUFFER 1:2 400MHZ 20QFN
IC CLK BUFFER 1:2 750MHZ 16QFN
IC CLK BUFFER 1:20 250MHZ 72QFN
IC CLK BUFFER 1:20 250MHZ 80GQFN
IC CLK BUFFER 1:4 400MHZ 20QFN
IC CLK BUFFER 1:4 750MHZ 16QFN
IC CLK BUFFER 1:6 750MHZ 32QFN
IC CLK BUFFER 1:8 750MHZ 32QFN
IC CLK BUFFER 2:10 1.6GHZ 32QFN
IC CLK BUFFER 2:12 1.5GHZ 56QFN
IC CLK BUFFER 2:6 750MHZ 32QFN
IC CLK BUFFER 2:8 1.5GHZ 48QFN
IC CLK BUFFER 2:8 750MHZ 32QFN
IC CLK BUFFER 3:10 1.6GHZ 48QFN
IC CLK BUFFER 3:10 200MHZ 32QFN
IC CLK BUFFER 3:10 250MHZ 32QFN
IC CLK BUFFER 3:5 1.6GHZ 32QFN
IC CLK BUFFER 3:5 1.6GHZ 40QFN
IC CLK BUFFER 4:3 1.035GHZ 32QFN
IC CLK BUFFER 4:6 1.035GHZ 56QFN
IC CLK BUFFER 4:6 1.035GHZ
IC CMOS 1 CIRCUIT SOT25-5
IC DRIVER 48QFN
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT SOT25-5
IC OPAMP GP 1 CIRCUIT TSOT5
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP VFB 4 CIRCUIT 14SOIC
IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC VARIABLE GAIN 1 CIRC 10VSSOP
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 8 CIRC 64TQFP
IC VARIABLE GAIN 8 CIRC 64VQFN
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
IC VOLTAGE FEEDBACK 2 CIRC 8MSOP
IC VOLTAGE FEEDBACK 2 CIRC 8SOIC
IC ZD BUFFER 16SOIC
LOW SKEW CLOCK DRIVER

<< Prev