Win Source Part Number: 1096999-STK433-330N-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Package: Bulk
Standard Package: 25
Output Type: 3-Channel
Max Output Power x Channels @ Load: 150W x 3 @ 6Ohm
Mounting Type: Through Hole
Package / Case: 19-SIP
Supplier Device Package: 19-SIP
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: STK433-330N-E-ND,STK
Base Product Number: STK433
Product Status: Obsolete
Audio Power Amplifier, Class AB, 3-Channel, SIP19 64x36.6, 25-BLKBX Product overview: STK433-330N-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STK433-330N-E can be used for catalog matching and distributor lookup.
Amplifier IC 3-Channel Class AB 19-SIP
IC AMP CLSS AB 3 CHAN 150W 19SIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 1096999-STK433-330N-E | 742-STK433-330N-E | STK433-330N-E | STK433-330N-E |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Output Power | 150 watts | 150 watts | ||
| Operation Class | Class A; Class AB | Class AB | ||
| Package Type | 19-SIP | Bulk | SIP; 19-SIP | 19-SIP |