STMicroelectronics, Inc. Audio Amplifiers STA7360

Description
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt
Request a Quote Datasheet
Description
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - STA7360-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
STA7360-ND
Audio Amplifiers STA7360-ND
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt

Buy Now Datasheet
Singapore, Singapore
Dual 11W Audio Amplifier
742-STA7360
Dual 11W Audio Amplifier 742-STA7360
11W, 2 CHANNEL, AUDIO AMPLIFIER, PZMA11, MULTIWATT-11 Product overview: STA7360 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 11W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA7360 can be used for catalog matching and distributor lookup.

11W, 2 CHANNEL, AUDIO AMPLIFIER, PZMA11, MULTIWATT-11 Product overview: STA7360 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 11W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 11W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-STA7360 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - STA7360 - 037505-STA7360 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - STA7360
037505-STA7360
Linear - Linear - Amplifiers - Audio - STA7360 037505-STA7360
Manufacturer: STMicroelectronics Win Source Part Number: 037505-STA7360 Packaging: Tube/Rail Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm; 11W x 2 @ 2 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 11-Multiwatt Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads) Supply Voltage - Operating: 8 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037505-STA7360
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm; 11W x 2 @ 2 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 11-Multiwatt
Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
STA7360
Integrated Circuits (ICs) - Linear - Amplifiers STA7360
IC AMP AB MONO/STER 11MULTIWATT

IC AMP AB MONO/STER 11MULTIWATT

Supplier's Site
Linear - Amplifiers - Audio - STA7360 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
STA7360
Linear - Amplifiers - Audio STA7360
IC AMP AB MONO/STER 11MULTIWATT

IC AMP AB MONO/STER 11MULTIWATT

Supplier's Site Datasheet
Audio Amplifiers - STA7360 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
STA7360
Audio Amplifiers STA7360
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt

Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 11-Multiwatt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number STA7360-ND 742-STA7360 037505-STA7360 STA7360 STA7360 STA7360
Product Name Audio Amplifiers Dual 11W Audio Amplifier Linear - Linear - Amplifiers - Audio - STA7360 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 8 to 18 volts 15 volts 8 to 18 volts 18 to 8 volts 8 to 18 volts
Output Power 20 watts 20 watts 20 watts 20 watts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data