Infineon Technologies AG 3 PHASE DRIVER, SEPARATE HIGH AND LOW SIDE INPUTS, 200NS DEADTIME IN A 28-LEAD S IR2133SPBF

Description
The IR2133IR2135/IR2233I R2355 (J&S) are high voltage, high speed power MOSFET and IGBT driver with three independent high side and low side referenced output channels for 3-phase applications. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. An independent operational amplifier provides an analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs can also be derived from this resistor. A shutdown function is available to terminate all six outputs. An open drain FAULT signal is provided to indicate that an over-current or under voltage shutdown has occurred. Fault conditions are cleared with the FLT-CLR lead. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use in high frequency applications. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operates up to 600 volts or 1200 volts. Features: Floating Channel Designed for Bootstrap Operation - Fully Operational to +600 V or+1200 V - Tolerant to Negative Transient Voltage - dV/dt Immune Gate Drive Supply Range from 10 V/12 V to 20 VDC and Up to 25 V for Transient Under Voltage Lockout for All Channels Over-Current Shut Down Turns Off All Six Drivers Independent 3-Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs
Description
The IR2133IR2135/IR2233I R2355 (J&S) are high voltage, high speed power MOSFET and IGBT driver with three independent high side and low side referenced output channels for 3-phase applications. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. An independent operational amplifier provides an analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs can also be derived from this resistor. A shutdown function is available to terminate all six outputs. An open drain FAULT signal is provided to indicate that an over-current or under voltage shutdown has occurred. Fault conditions are cleared with the FLT-CLR lead. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use in high frequency applications. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operates up to 600 volts or 1200 volts. Features: Floating Channel Designed for Bootstrap Operation - Fully Operational to +600 V or+1200 V - Tolerant to Negative Transient Voltage - dV/dt Immune Gate Drive Supply Range from 10 V/12 V to 20 VDC and Up to 25 V for Transient Under Voltage Lockout for All Channels Over-Current Shut Down Turns Off All Six Drivers Independent 3-Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
3 PHASE DRIVER, SEPARATE HIGH AND LOW SIDE INPUTS, 200NS DEADTIME IN A 28-LEAD S
70017146
3 PHASE DRIVER, SEPARATE HIGH AND LOW SIDE INPUTS, 200NS DEADTIME IN A 28-LEAD S 70017146
The IR2133IR2135/IR2233I R2355 (J&S) are high voltage, high speed power MOSFET and IGBT driver with three independent high side and low side referenced output channels for 3-phase applications. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. An independent operational amplifier provides an analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs can also be derived from this resistor. A shutdown function is available to terminate all six outputs. An open drain FAULT signal is provided to indicate that an over-current or under voltage shutdown has occurred. Fault conditions are cleared with the FLT-CLR lead. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use in high frequency applications. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operates up to 600 volts or 1200 volts. Features: Floating Channel Designed for Bootstrap Operation - Fully Operational to +600 V or+1200 V - Tolerant to Negative Transient Voltage - dV/dt Immune Gate Drive Supply Range from 10 V/12 V to 20 VDC and Up to 25 V for Transient Under Voltage Lockout for All Channels Over-Current Shut Down Turns Off All Six Drivers Independent 3-Half-Bridge Drivers Matched Propagation Delay for All Channels 2.5 V Logic Compatible Outputs Out of Phase with Inputs

The IR2133IR2135/IR2233IR2355 (J&S) are high voltage, high speed power MOSFET and IGBT driver with three independent high side and low side referenced output channels for 3-phase applications. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V logic. An independent operational amplifier provides an analog feedback of bridge current via an external current sense resistor. A current trip function which terminates all six outputs can also be derived from this resistor. A shutdown function is available to terminate all six outputs. An open drain FAULT signal is provided to indicate that an over-current or under voltage shutdown has occurred. Fault conditions are cleared with the FLT-CLR lead. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use in high frequency applications. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high side configuration which operates up to 600 volts or 1200 volts.
Features:

  • Floating Channel Designed for Bootstrap Operation
    - Fully Operational to +600 V or+1200 V
    - Tolerant to Negative Transient Voltage
    - dV/dt Immune
  • Gate Drive Supply Range from 10 V/12 V to 20 VDC and Up to 25 V for Transient
  • Under Voltage Lockout for All Channels
  • Over-Current Shut Down Turns Off All Six Drivers
  • Independent 3-Half-Bridge Drivers
  • Matched Propagation Delay for All Channels
  • 2.5 V Logic Compatible
  • Outputs Out of Phase with Inputs
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70017146
Product Name 3 PHASE DRIVER, SEPARATE HIGH AND LOW SIDE INPUTS, 200NS DEADTIME IN A 28-LEAD S
Device Type Motor Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Ethernet Interface Ics - 7257648 - RS Components, Ltd.
Specs
Technology Ethernet; Ieee 802.3
Device Type Transceiver; Transceiver
Features RoHS
View Details
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details