Infineon Technologies AG Driver; High and Low Side; Voffset 200V; Io 3A; 15-Lead SOIC IR2010SPBF

Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels
Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels

Suppliers

Company
Product
Description
Supplier Links
Driver; High and Low Side; Voffset 200V; Io 3A; 15-Lead SOIC - 70017124 - Allied Electronics, Inc.
Fort Worth, TX, USA
Driver; High and Low Side; Voffset 200V; Io 3A; 15-Lead SOIC
70017124
Driver; High and Low Side; Voffset 200V; Io 3A; 15-Lead SOIC 70017124
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels

Features:

  • Floating Channel Designed for Bootstrap Operation
  • Fully Operational to +200 V
  • Gate Drive Supply Range from 10 to 20 V
  • Matched Propagation Delay for Both Channels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70017124
Product Name Driver; High and Low Side; Voffset 200V; Io 3A; 15-Lead SOIC
Device Type Low/High-Side Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Power Switch ICs - 1220366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details