Infineon Technologies AG HIGH AND LOW SIDE DRIVER, NONINVERTING INPUTS IN A 8-LEAD SOIC PACKAGE IR2101SPBF

Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels
Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels

Suppliers

Company
Product
Description
Supplier Links
HIGH AND LOW SIDE DRIVER, NONINVERTING INPUTS IN A 8-LEAD SOIC PACKAGE - 70017182 - Allied Electronics, Inc.
Fort Worth, TX, USA
HIGH AND LOW SIDE DRIVER, NONINVERTING INPUTS IN A 8-LEAD SOIC PACKAGE
70017182
HIGH AND LOW SIDE DRIVER, NONINVERTING INPUTS IN A 8-LEAD SOIC PACKAGE 70017182
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels

Features:

  • Floating Channel Designed for Bootstrap Operation
  • Fully Operational to +200 V
  • Gate Drive Supply Range from 10 to 20 V
  • Matched Propagation Delay for Both Channels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70017182
Product Name HIGH AND LOW SIDE DRIVER, NONINVERTING INPUTS IN A 8-LEAD SOIC PACKAGE
Device Type Low/High-Side Driver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54ABT245/B2A - Rochester Electronics
Specs
Device Type Transceiver
Package Type CQCC20
View Details
2 suppliers