Infineon Technologies AG HIGH AND LOW SIDE DRIVER, ALL HIGH VOLTAGE PINS ON ONE SIDE, SEPARATE LOGIC AND IR2113SPBF

Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels
Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels

Suppliers

Company
Product
Description
Supplier Links
HIGH AND LOW SIDE DRIVER, ALL HIGH VOLTAGE PINS ON ONE SIDE, SEPARATE LOGIC AND - 70017139 - Allied Electronics, Inc.
Fort Worth, TX, USA
HIGH AND LOW SIDE DRIVER, ALL HIGH VOLTAGE PINS ON ONE SIDE, SEPARATE LOGIC AND
70017139
HIGH AND LOW SIDE DRIVER, ALL HIGH VOLTAGE PINS ON ONE SIDE, SEPARATE LOGIC AND 70017139
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +200 V Gate Drive Supply Range from 10 to 20 V Matched Propagation Delay for Both Channels

Features:

  • Floating Channel Designed for Bootstrap Operation
  • Fully Operational to +200 V
  • Gate Drive Supply Range from 10 to 20 V
  • Matched Propagation Delay for Both Channels
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70017139
Product Name HIGH AND LOW SIDE DRIVER, ALL HIGH VOLTAGE PINS ON ONE SIDE, SEPARATE LOGIC AND
Device Type Low/High-Side Driver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-2046-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type FLGA; 24-TFLGA Exposed Pad
Pins 24 #
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details