Infineon Technologies AG HALF BRIDGE DRIVER, SOFTTURN-ON, LOW SIDE INVERTING INPUT, SEPARATE HIGH AND LOW IR2183SPBF

Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Cross-Conduction Prevention Logic High Side Output in Phase with HIN Input
Description
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Cross-Conduction Prevention Logic High Side Output in Phase with HIN Input

Suppliers

Company
Product
Description
Supplier Links
HALF BRIDGE DRIVER, SOFTTURN-ON, LOW SIDE INVERTING INPUT, SEPARATE HIGH AND LOW - 70017304 - Allied Electronics, Inc.
Fort Worth, TX, USA
HALF BRIDGE DRIVER, SOFTTURN-ON, LOW SIDE INVERTING INPUT, SEPARATE HIGH AND LOW
70017304
HALF BRIDGE DRIVER, SOFTTURN-ON, LOW SIDE INVERTING INPUT, SEPARATE HIGH AND LOW 70017304
Features: Floating Channel Designed for Bootstrap Operation Fully Operational to +600 V Cross-Conduction Prevention Logic High Side Output in Phase with HIN Input

Features:

  • Floating Channel Designed for Bootstrap Operation
  • Fully Operational to +600 V
  • Cross-Conduction Prevention Logic
  • High Side Output in Phase with HIN Input
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70017304
Product Name HALF BRIDGE DRIVER, SOFTTURN-ON, LOW SIDE INVERTING INPUT, SEPARATE HIGH AND LOW
Device Type Half Bridge Driver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 753-ADM8511X-CC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tray
View Details
2 suppliers